multicomp PRO Cable Gland, Metal, 6Mm-12Mm, Ip68; Thread Size Imperial Multicomp Pro PP001720

Description
CABLE GLAND, METAL, 6MM-12MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Metal; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Description
CABLE GLAND, METAL, 6MM-12MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Metal; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Metal, 6Mm-12Mm, Ip68; Thread Size Imperial Multicomp Pro - 49AC8485 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Metal, 6Mm-12Mm, Ip68; Thread Size Imperial Multicomp Pro
49AC8485
Cable Gland, Metal, 6Mm-12Mm, Ip68; Thread Size Imperial Multicomp Pro 49AC8485
CABLE GLAND, METAL, 6MM-12MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Metal; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes

CABLE GLAND, METAL, 6MM-12MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Metal; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 49AC8485
Product Name Cable Gland, Metal, 6Mm-12Mm, Ip68; Thread Size Imperial Multicomp Pro
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4221733 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 1.26 inch (32 mm)
View Details
3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details