multicomp PRO Cable Gland, Metal, 4Mm-8Mm, Ip68; Thread Size Imperial Multicomp Pro PP001718

Description
CABLE GLAND, METAL, 4MM-8MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Metal; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, METAL, 4MM-8MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Metal; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Metal, 4Mm-8Mm, Ip68; Thread Size Imperial Multicomp Pro - 49AC8483 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Metal, 4Mm-8Mm, Ip68; Thread Size Imperial Multicomp Pro
49AC8483
Cable Gland, Metal, 4Mm-8Mm, Ip68; Thread Size Imperial Multicomp Pro 49AC8483
CABLE GLAND, METAL, 4MM-8MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Metal; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes

CABLE GLAND, METAL, 4MM-8MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Metal; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 49AC8483
Product Name Cable Gland, Metal, 4Mm-8Mm, Ip68; Thread Size Imperial Multicomp Pro
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
ALTH Cable Glands - 5308521 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
Cable Glands - 2116796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.1969 to 0.3543 inch (5 to 9 mm)
View Details