multicomp PRO Cable Gland, Metal, 3Mm-6.5Mm, Ip68; Thread Size Imperial Multicomp Pro PP001717

Description
CABLE GLAND, METAL, 3MM-6.5MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Metal; Gland Colour:Metallic - Nickel Finish; IP / NEMA RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, METAL, 3MM-6.5MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Metal; Gland Colour:Metallic - Nickel Finish; IP / NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Metal, 3Mm-6.5Mm, Ip68; Thread Size Imperial Multicomp Pro - 49AC8482 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Metal, 3Mm-6.5Mm, Ip68; Thread Size Imperial Multicomp Pro
49AC8482
Cable Gland, Metal, 3Mm-6.5Mm, Ip68; Thread Size Imperial Multicomp Pro 49AC8482
CABLE GLAND, METAL, 3MM-6.5MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Metal; Gland Colour:Metallic - Nickel Finish; IP / NEMA RoHS Compliant: Yes

CABLE GLAND, METAL, 3MM-6.5MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Metal; Gland Colour:Metallic - Nickel Finish; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 49AC8482
Product Name Cable Gland, Metal, 3Mm-6.5Mm, Ip68; Thread Size Imperial Multicomp Pro
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602095R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers
TNDLDE - line bushing 1 - BARTEC
Specs
Application Cable & Wire
View Details
Traction Relief Cable Gland - 4305500 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4724 inch (12 mm)
View Details