multicomp PRO Cable Gland, Nylon, 10Mm-14Mm, Grey; Thread Size Imperial Multicomp Pro PP001710

Description
CABLE GLAND, NYLON, 10MM-14MM, GREY; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, NYLON, 10MM-14MM, GREY; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Nylon, 10Mm-14Mm, Grey; Thread Size Imperial Multicomp Pro - 49AC8475 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 10Mm-14Mm, Grey; Thread Size Imperial Multicomp Pro
49AC8475
Cable Gland, Nylon, 10Mm-14Mm, Grey; Thread Size Imperial Multicomp Pro 49AC8475
CABLE GLAND, NYLON, 10MM-14MM, GREY; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68; RoHS Compliant: Yes

CABLE GLAND, NYLON, 10MM-14MM, GREY; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 49AC8475
Product Name Cable Gland, Nylon, 10Mm-14Mm, Grey; Thread Size Imperial Multicomp Pro
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Ventilation Bending Cable Gland -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
TNDLDF - line bushings 1 - BARTEC
Specs
Application Cable & Wire
View Details
Cable Glands - 2100625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.3937 to 0.5512 inch (10 to 14 mm)
View Details