multicomp PRO Cable Gland, Nylon, 4Mm-8Mm, Grey; Thread Size Imperial Multicomp Pro PP001707

Description
CABLE GLAND, NYLON, 4MM-8MM, GREY; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, NYLON, 4MM-8MM, GREY; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Nylon, 4Mm-8Mm, Grey; Thread Size Imperial Multicomp Pro - 49AC8472 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 4Mm-8Mm, Grey; Thread Size Imperial Multicomp Pro
49AC8472
Cable Gland, Nylon, 4Mm-8Mm, Grey; Thread Size Imperial Multicomp Pro 49AC8472
CABLE GLAND, NYLON, 4MM-8MM, GREY; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes

CABLE GLAND, NYLON, 4MM-8MM, GREY; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 49AC8472
Product Name Cable Gland, Nylon, 4Mm-8Mm, Grey; Thread Size Imperial Multicomp Pro
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Cable and Cord Grips - 1920-5308711/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details
Cable Glands - 2100617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details