multicomp PRO Cable Gland, Nylon, 5Mm-10Mm, Black; Thread Size Imperial Multicomp Pro PP001702

Description
CABLE GLAND, NYLON, 5MM-10MM, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, NYLON, 5MM-10MM, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Nylon, 5Mm-10Mm, Black; Thread Size Imperial Multicomp Pro - 49AC8467 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 5Mm-10Mm, Black; Thread Size Imperial Multicomp Pro
49AC8467
Cable Gland, Nylon, 5Mm-10Mm, Black; Thread Size Imperial Multicomp Pro 49AC8467
CABLE GLAND, NYLON, 5MM-10MM, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68; RoHS Compliant: Yes

CABLE GLAND, NYLON, 5MM-10MM, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 49AC8467
Product Name Cable Gland, Nylon, 5Mm-10Mm, Black; Thread Size Imperial Multicomp Pro
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248677 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details