multicomp PRO Cable Gland, Nylon, 3Mm-6.5Mm, Black; Thread Size Imperial Multicomp Pro PP001700

Description
CABLE GLAND, NYLON, 3MM-6.5MM, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, NYLON, 3MM-6.5MM, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Nylon, 3Mm-6.5Mm, Black; Thread Size Imperial Multicomp Pro - 49AC8465 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 3Mm-6.5Mm, Black; Thread Size Imperial Multicomp Pro
49AC8465
Cable Gland, Nylon, 3Mm-6.5Mm, Black; Thread Size Imperial Multicomp Pro 49AC8465
CABLE GLAND, NYLON, 3MM-6.5MM, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68; RoHS Compliant: Yes

CABLE GLAND, NYLON, 3MM-6.5MM, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 49AC8465
Product Name Cable Gland, Nylon, 3Mm-6.5Mm, Black; Thread Size Imperial Multicomp Pro
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248703 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details