multicomp PRO Cable Gland, Nylon, 3Mm-6.5Mm, Grey; Thread Size Imperial Multicomp Pro PP001694

Description
CABLE GLAND, NYLON, 3MM-6.5MM, GREY; Thread Size - Imperial:-; Thread Size - Metric:PG7; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, NYLON, 3MM-6.5MM, GREY; Thread Size - Imperial:-; Thread Size - Metric:PG7; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Nylon, 3Mm-6.5Mm, Grey; Thread Size Imperial Multicomp Pro - 49AC8459 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 3Mm-6.5Mm, Grey; Thread Size Imperial Multicomp Pro
49AC8459
Cable Gland, Nylon, 3Mm-6.5Mm, Grey; Thread Size Imperial Multicomp Pro 49AC8459
CABLE GLAND, NYLON, 3MM-6.5MM, GREY; Thread Size - Imperial:-; Thread Size - Metric:PG7; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes

CABLE GLAND, NYLON, 3MM-6.5MM, GREY; Thread Size - Imperial:-; Thread Size - Metric:PG7; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 49AC8459
Product Name Cable Gland, Nylon, 3Mm-6.5Mm, Grey; Thread Size Imperial Multicomp Pro
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable and Cord Grips - 1920-5308721/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS04) - PS1T24-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details