multicomp PRO Cable Gland, Metal, 18Mm-25Mm, Ip68; Thread Size Imperial Multicomp Pro PP001687

Description
CABLE GLAND, METAL, 18MM-25MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA RoHS Compliant: Yes
Description
CABLE GLAND, METAL, 18MM-25MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Metal, 18Mm-25Mm, Ip68; Thread Size Imperial Multicomp Pro - 49AC8452 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Metal, 18Mm-25Mm, Ip68; Thread Size Imperial Multicomp Pro
49AC8452
Cable Gland, Metal, 18Mm-25Mm, Ip68; Thread Size Imperial Multicomp Pro 49AC8452
CABLE GLAND, METAL, 18MM-25MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA RoHS Compliant: Yes

CABLE GLAND, METAL, 18MM-25MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 49AC8452
Product Name Cable Gland, Metal, 18Mm-25Mm, Ip68; Thread Size Imperial Multicomp Pro
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248706 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
Nylon Cable Gland(Type B) - MIV-CBB - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details