multicomp PRO Cable Gland, Metal, 13Mm-18Mm, Ip68; Thread Size Imperial Multicomp Pro PP001686

Description
CABLE GLAND, METAL, 13MM-18MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, METAL, 13MM-18MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Metal, 13Mm-18Mm, Ip68; Thread Size Imperial Multicomp Pro - 49AC8451 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Metal, 13Mm-18Mm, Ip68; Thread Size Imperial Multicomp Pro
49AC8451
Cable Gland, Metal, 13Mm-18Mm, Ip68; Thread Size Imperial Multicomp Pro 49AC8451
CABLE GLAND, METAL, 13MM-18MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA RoHS Compliant: Yes

CABLE GLAND, METAL, 13MM-18MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 49AC8451
Product Name Cable Gland, Metal, 13Mm-18Mm, Ip68; Thread Size Imperial Multicomp Pro
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Traction Relief Cable Gland - 5306130 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.4724 inch (12 mm)
View Details
3 suppliers
5 Position Mini PL SPEC Pak ® Cable Gland (PM43) - PS4T24-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
PG Cable Gland - RPG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Number of Elements 1 #
View Details