multicomp PRO Cable Gland, Metal, 4Mm-8Mm, Ip68; Thread Size Imperial Multicomp Pro PP001684

Description
CABLE GLAND, METAL, 4MM-8MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, RoHS Compliant: Yes
Description
CABLE GLAND, METAL, 4MM-8MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Metal, 4Mm-8Mm, Ip68; Thread Size Imperial Multicomp Pro - 49AC8449 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Metal, 4Mm-8Mm, Ip68; Thread Size Imperial Multicomp Pro
49AC8449
Cable Gland, Metal, 4Mm-8Mm, Ip68; Thread Size Imperial Multicomp Pro 49AC8449
CABLE GLAND, METAL, 4MM-8MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, RoHS Compliant: Yes

CABLE GLAND, METAL, 4MM-8MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 49AC8449
Product Name Cable Gland, Metal, 4Mm-8Mm, Ip68; Thread Size Imperial Multicomp Pro
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Gland SEM-FAST Straight - 3805201 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details