multicomp PRO Cable Gland, Nylon, 4Mm-8Mm, Grey, Pk10; Thread Size Imperial Multicomp Pro PP001679

Description
CABLE GLAND, NYLON, 4MM-8MM, GREY, PK10; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68, RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, NYLON, 4MM-8MM, GREY, PK10; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Nylon, 4Mm-8Mm, Grey, Pk10; Thread Size Imperial Multicomp Pro - 49AC8444 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 4Mm-8Mm, Grey, Pk10; Thread Size Imperial Multicomp Pro
49AC8444
Cable Gland, Nylon, 4Mm-8Mm, Grey, Pk10; Thread Size Imperial Multicomp Pro 49AC8444
CABLE GLAND, NYLON, 4MM-8MM, GREY, PK10; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68, RoHS Compliant: Yes

CABLE GLAND, NYLON, 4MM-8MM, GREY, PK10; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 49AC8444
Product Name Cable Gland, Nylon, 4Mm-8Mm, Grey, Pk10; Thread Size Imperial Multicomp Pro
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4220812 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 1.05 inch (26.7 mm)
View Details
2 suppliers
5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details