multicomp PRO Cable Gland, Nylon, 3Mm-6.5Mm, Grey,pk10; Thread Size Imperial Multicomp Pro PP001678

Description
CABLE GLAND, NYLON, 3MM-6.5MM, GREY,PK10; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68, RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, NYLON, 3MM-6.5MM, GREY,PK10; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Nylon, 3Mm-6.5Mm, Grey,pk10; Thread Size Imperial Multicomp Pro - 49AC8443 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 3Mm-6.5Mm, Grey,pk10; Thread Size Imperial Multicomp Pro
49AC8443
Cable Gland, Nylon, 3Mm-6.5Mm, Grey,pk10; Thread Size Imperial Multicomp Pro 49AC8443
CABLE GLAND, NYLON, 3MM-6.5MM, GREY,PK10; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68, RoHS Compliant: Yes

CABLE GLAND, NYLON, 3MM-6.5MM, GREY,PK10; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 49AC8443
Product Name Cable Gland, Nylon, 3Mm-6.5Mm, Grey,pk10; Thread Size Imperial Multicomp Pro
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mutiple Holes and Flat Hole Nylon Cable Gland - MIV-MHCABLEGLAND - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
TNDLDE - line bushing 1 - BARTEC
Specs
Application Cable & Wire
View Details
Cable Glands - 2705192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Stainless Steel; Stainless Steel
Opening Diameter 0.1378 to 0.2559 inch (3.5 to 6.5 mm)
View Details