multicomp PRO Cable Gland, Nylon, 18Mm-25Mm, Black; Thread Size Imperial Multicomp Pro PP001677

Description
CABLE GLAND, NYLON, 18MM-25MM, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68, RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, NYLON, 18MM-25MM, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Nylon, 18Mm-25Mm, Black; Thread Size Imperial Multicomp Pro - 49AC8442 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 18Mm-25Mm, Black; Thread Size Imperial Multicomp Pro
49AC8442
Cable Gland, Nylon, 18Mm-25Mm, Black; Thread Size Imperial Multicomp Pro 49AC8442
CABLE GLAND, NYLON, 18MM-25MM, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68, RoHS Compliant: Yes

CABLE GLAND, NYLON, 18MM-25MM, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 49AC8442
Product Name Cable Gland, Nylon, 18Mm-25Mm, Black; Thread Size Imperial Multicomp Pro
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details
Traction Relief Cable Gland - 4308212 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
Metal Ventilation Cable Gland M12x1.0 - MIV-M12C-06 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1 inch (25.4 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details