multicomp PRO Cable Gland, Nylon, 6Mm-12Mm, Black,pk10; Thread Size Imperial Multicomp Pro PP001675

Description
CABLE GLAND, NYLON, 6MM-12MM, BLACK,PK10; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68, RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, NYLON, 6MM-12MM, BLACK,PK10; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Nylon, 6Mm-12Mm, Black,pk10; Thread Size Imperial Multicomp Pro - 49AC8440 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 6Mm-12Mm, Black,pk10; Thread Size Imperial Multicomp Pro
49AC8440
Cable Gland, Nylon, 6Mm-12Mm, Black,pk10; Thread Size Imperial Multicomp Pro 49AC8440
CABLE GLAND, NYLON, 6MM-12MM, BLACK,PK10; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68, RoHS Compliant: Yes

CABLE GLAND, NYLON, 6MM-12MM, BLACK,PK10; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 49AC8440
Product Name Cable Gland, Nylon, 6Mm-12Mm, Black,pk10; Thread Size Imperial Multicomp Pro
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Brass Cable Glands - MIV-Brass Cable Glands - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
View Details
Cable Glands - 1856082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.1969 inch (5 mm)
View Details