multicomp PRO Cable Gland, Metal, 18Mm-25Mm, Ip68; Thread Size Imperial Multicomp Pro PP001672

Description
CABLE GLAND, METAL, 18MM-25MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:PG29; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, RoHS Compliant: Yes
Description
CABLE GLAND, METAL, 18MM-25MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:PG29; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Metal, 18Mm-25Mm, Ip68; Thread Size Imperial Multicomp Pro - 49AC8437 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Metal, 18Mm-25Mm, Ip68; Thread Size Imperial Multicomp Pro
49AC8437
Cable Gland, Metal, 18Mm-25Mm, Ip68; Thread Size Imperial Multicomp Pro 49AC8437
CABLE GLAND, METAL, 18MM-25MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:PG29; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, RoHS Compliant: Yes

CABLE GLAND, METAL, 18MM-25MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:PG29; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 49AC8437
Product Name Cable Gland, Metal, 18Mm-25Mm, Ip68; Thread Size Imperial Multicomp Pro
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248667 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details