multicomp PRO Cable Gland, Nylon, 6Mm-12Mm, Grey, Pk10; Thread Size Imperial Multicomp Pro PP001662

Description
CABLE GLAND, NYLON, 6MM-12MM, GREY, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG13.5; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68, RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, NYLON, 6MM-12MM, GREY, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG13.5; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Nylon, 6Mm-12Mm, Grey, Pk10; Thread Size Imperial Multicomp Pro - 49AC8427 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 6Mm-12Mm, Grey, Pk10; Thread Size Imperial Multicomp Pro
49AC8427
Cable Gland, Nylon, 6Mm-12Mm, Grey, Pk10; Thread Size Imperial Multicomp Pro 49AC8427
CABLE GLAND, NYLON, 6MM-12MM, GREY, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG13.5; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68, RoHS Compliant: Yes

CABLE GLAND, NYLON, 6MM-12MM, GREY, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG13.5; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 49AC8427
Product Name Cable Gland, Nylon, 6Mm-12Mm, Grey, Pk10; Thread Size Imperial Multicomp Pro
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

ALTH Cable Glands - 5308943 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details
5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details