multicomp PRO Cable Gland, Nylon, 5Mm-10Mm, Grey, Pk10; Thread Size Imperial Multicomp Pro PP001661

Description
CABLE GLAND, NYLON, 5MM-10MM, GREY, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG11; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68, IP69K; RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, NYLON, 5MM-10MM, GREY, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG11; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68, IP69K; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Nylon, 5Mm-10Mm, Grey, Pk10; Thread Size Imperial Multicomp Pro - 49AC8426 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 5Mm-10Mm, Grey, Pk10; Thread Size Imperial Multicomp Pro
49AC8426
Cable Gland, Nylon, 5Mm-10Mm, Grey, Pk10; Thread Size Imperial Multicomp Pro 49AC8426
CABLE GLAND, NYLON, 5MM-10MM, GREY, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG11; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68, IP69K; RoHS Compliant: Yes

CABLE GLAND, NYLON, 5MM-10MM, GREY, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG11; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68, IP69K; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 49AC8426
Product Name Cable Gland, Nylon, 5Mm-10Mm, Grey, Pk10; Thread Size Imperial Multicomp Pro
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

EMC Cable Gland - 4264007 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
3 suppliers
Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details