multicomp PRO Cable Gland, Nylon, 3Mm-6.5Mm, Grey,pk10; Thread Size Imperial Multicomp Pro PP001659

Description
CABLE GLAND, NYLON, 3MM-6.5MM, GREY,PK10; Thread Size - Imperial:-; Thread Size - Metric:PG7; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68, IP69K; RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, NYLON, 3MM-6.5MM, GREY,PK10; Thread Size - Imperial:-; Thread Size - Metric:PG7; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68, IP69K; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Nylon, 3Mm-6.5Mm, Grey,pk10; Thread Size Imperial Multicomp Pro - 49AC8424 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 3Mm-6.5Mm, Grey,pk10; Thread Size Imperial Multicomp Pro
49AC8424
Cable Gland, Nylon, 3Mm-6.5Mm, Grey,pk10; Thread Size Imperial Multicomp Pro 49AC8424
CABLE GLAND, NYLON, 3MM-6.5MM, GREY,PK10; Thread Size - Imperial:-; Thread Size - Metric:PG7; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68, IP69K; RoHS Compliant: Yes

CABLE GLAND, NYLON, 3MM-6.5MM, GREY,PK10; Thread Size - Imperial:-; Thread Size - Metric:PG7; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68, IP69K; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 49AC8424
Product Name Cable Gland, Nylon, 3Mm-6.5Mm, Grey,pk10; Thread Size Imperial Multicomp Pro
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4220632 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 1.26 inch (32 mm)
View Details
2 suppliers
5 Position Mini PL SPEC Pak ® Cable Gland (PS03) - PS1T24-11X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details