multicomp PRO Cable Gland, Nylon, 13Mm-18Mm, Black; Thread Size Imperial Multicomp Pro PP001657

Description
CABLE GLAND, NYLON, 13MM-18MM, BLACK; Thread Size - Imperial:-; Thread Size - Metric:PG21; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68, IP69K; RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, NYLON, 13MM-18MM, BLACK; Thread Size - Imperial:-; Thread Size - Metric:PG21; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68, IP69K; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Nylon, 13Mm-18Mm, Black; Thread Size Imperial Multicomp Pro - 49AC8422 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 13Mm-18Mm, Black; Thread Size Imperial Multicomp Pro
49AC8422
Cable Gland, Nylon, 13Mm-18Mm, Black; Thread Size Imperial Multicomp Pro 49AC8422
CABLE GLAND, NYLON, 13MM-18MM, BLACK; Thread Size - Imperial:-; Thread Size - Metric:PG21; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68, IP69K; RoHS Compliant: Yes

CABLE GLAND, NYLON, 13MM-18MM, BLACK; Thread Size - Imperial:-; Thread Size - Metric:PG21; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68, IP69K; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 49AC8422
Product Name Cable Gland, Nylon, 13Mm-18Mm, Black; Thread Size Imperial Multicomp Pro
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Cable and Cord Grips - 1920-1086-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -13 to 212 F (-25 to 100 C)
View Details
2 suppliers
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Cable Glands - 2100626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.3937 to 0.5512 inch (10 to 14 mm)
View Details