multicomp PRO Cable Gland, Nylon, 6Mm-12Mm, Black,pk10; Thread Size Imperial Multicomp Pro PP001655

Description
CABLE GLAND, NYLON, 6MM-12MM, BLACK,PK10; Thread Size - Imperial:-; Thread Size - Metric:PG13.5; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68, RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, NYLON, 6MM-12MM, BLACK,PK10; Thread Size - Imperial:-; Thread Size - Metric:PG13.5; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Nylon, 6Mm-12Mm, Black,pk10; Thread Size Imperial Multicomp Pro - 49AC8420 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 6Mm-12Mm, Black,pk10; Thread Size Imperial Multicomp Pro
49AC8420
Cable Gland, Nylon, 6Mm-12Mm, Black,pk10; Thread Size Imperial Multicomp Pro 49AC8420
CABLE GLAND, NYLON, 6MM-12MM, BLACK,PK10; Thread Size - Imperial:-; Thread Size - Metric:PG13.5; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68, RoHS Compliant: Yes

CABLE GLAND, NYLON, 6MM-12MM, BLACK,PK10; Thread Size - Imperial:-; Thread Size - Metric:PG13.5; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 49AC8420
Product Name Cable Gland, Nylon, 6Mm-12Mm, Black,pk10; Thread Size Imperial Multicomp Pro
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable and Cord Grips - 1920-1080-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
2 suppliers
5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details