multicomp PRO Profibus Pa 1X2X18Awg S/ftp Lszh Bl 100M; Cable Shielding Multicomp Pro PP001650

Description
PROFIBUS PA 1X2X18AWG S/FTP LSZH BL 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.85mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Blue; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
PROFIBUS PA 1X2X18AWG S/FTP LSZH BL 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.85mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Blue; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Profibus Pa 1X2X18Awg S/ftp Lszh Bl 100M; Cable Shielding Multicomp Pro - 78AC6359 - Newark, An Avnet Company
Chicago, IL, United States
Profibus Pa 1X2X18Awg S/ftp Lszh Bl 100M; Cable Shielding Multicomp Pro
78AC6359
Profibus Pa 1X2X18Awg S/ftp Lszh Bl 100M; Cable Shielding Multicomp Pro 78AC6359
PROFIBUS PA 1X2X18AWG S/FTP LSZH BL 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.85mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Blue; No. of Max Strands x RoHS Compliant: Yes

PROFIBUS PA 1X2X18AWG S/FTP LSZH BL 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.85mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Blue; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78AC6359
Product Name Profibus Pa 1X2X18Awg S/ftp Lszh Bl 100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details