multicomp PRO Profibus Dp L2/fip 1X2X0.64 Lszh Vt 100M; Cable Shielding Multicomp Pro PP001649

Description
PROFIBUS DP L2/FIP 1X2X0.64 LSZH VT 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Violet; No. of Max Strands RoHS Compliant: Yes
Datasheet
Description
PROFIBUS DP L2/FIP 1X2X0.64 LSZH VT 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Violet; No. of Max Strands RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Profibus Dp L2/fip 1X2X0.64 Lszh Vt 100M; Cable Shielding Multicomp Pro - 81AC4336 - Newark, An Avnet Company
Chicago, IL, United States
Profibus Dp L2/fip 1X2X0.64 Lszh Vt 100M; Cable Shielding Multicomp Pro
81AC4336
Profibus Dp L2/fip 1X2X0.64 Lszh Vt 100M; Cable Shielding Multicomp Pro 81AC4336
PROFIBUS DP L2/FIP 1X2X0.64 LSZH VT 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Violet; No. of Max Strands RoHS Compliant: Yes

PROFIBUS DP L2/FIP 1X2X0.64 LSZH VT 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Violet; No. of Max Strands RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 81AC4336
Product Name Profibus Dp L2/fip 1X2X0.64 Lszh Vt 100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details