multicomp PRO Unshld Flex Cable, 3Cond, 6Mm2, 50M; Cable Shielding Multicomp Pro PP001631

Description
UNSHLD FLEX CABLE, 3COND, 6MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:6mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 3COND, 6MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:6mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 3Cond, 6Mm2, 50M; Cable Shielding Multicomp Pro - 50AC7228 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 6Mm2, 50M; Cable Shielding Multicomp Pro
50AC7228
Unshld Flex Cable, 3Cond, 6Mm2, 50M; Cable Shielding Multicomp Pro 50AC7228
UNSHLD FLEX CABLE, 3COND, 6MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:6mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 6MM2, 50M; Cable Shielding:Unscreened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:6mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7228
Product Name Unshld Flex Cable, 3Cond, 6Mm2, 50M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details