multicomp PRO Unshld Flex Cable, 3Cond, 2.5Mm2, 50M; Cable Shielding Multicomp Pro PP001629

Description
UNSHLD FLEX CABLE, 3COND, 2.5MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 3COND, 2.5MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 3Cond, 2.5Mm2, 50M; Cable Shielding Multicomp Pro - 50AC7226 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 2.5Mm2, 50M; Cable Shielding Multicomp Pro
50AC7226
Unshld Flex Cable, 3Cond, 2.5Mm2, 50M; Cable Shielding Multicomp Pro 50AC7226
UNSHLD FLEX CABLE, 3COND, 2.5MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 2.5MM2, 50M; Cable Shielding:Unscreened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7226
Product Name Unshld Flex Cable, 3Cond, 2.5Mm2, 50M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details