multicomp PRO Unshld Flex Cable, 2Cond, 0.5Mm2, 50M; Cable Shielding Multicomp Pro PP001620

Description
UNSHLD FLEX CABLE, 2COND, 0.5MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 2COND, 0.5MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 2Cond, 0.5Mm2, 50M; Cable Shielding Multicomp Pro - 50AC7217 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 2Cond, 0.5Mm2, 50M; Cable Shielding Multicomp Pro
50AC7217
Unshld Flex Cable, 2Cond, 0.5Mm2, 50M; Cable Shielding Multicomp Pro 50AC7217
UNSHLD FLEX CABLE, 2COND, 0.5MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

UNSHLD FLEX CABLE, 2COND, 0.5MM2, 50M; Cable Shielding:Unscreened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7217
Product Name Unshld Flex Cable, 2Cond, 0.5Mm2, 50M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details