multicomp PRO Unshld Flex Cable, 18Cond, 1.5Mm2, 50M; Cable Shielding Multicomp Pro PP001619

Description
UNSHLD FLEX CABLE, 18COND, 1.5MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:18Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 18COND, 1.5MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:18Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 18Cond, 1.5Mm2, 50M; Cable Shielding Multicomp Pro - 50AC7216 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 18Cond, 1.5Mm2, 50M; Cable Shielding Multicomp Pro
50AC7216
Unshld Flex Cable, 18Cond, 1.5Mm2, 50M; Cable Shielding Multicomp Pro 50AC7216
UNSHLD FLEX CABLE, 18COND, 1.5MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:18Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

UNSHLD FLEX CABLE, 18COND, 1.5MM2, 50M; Cable Shielding:Unscreened; No. of Cores:18Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7216
Product Name Unshld Flex Cable, 18Cond, 1.5Mm2, 50M; Cable Shielding Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details