The Unshld Flex Cable, 18Cond, 1Mm2, 50M is a flexible YY multicore control cable designed for instrumentation and control applications. It features 18 cores with a nominal cross-sectional area of 1 mm² and is suitable for use in dry, ambient, and wet environments, although it is not intended for external or underground installations. The cable has a voltage rating of 300/500V and a test voltage of 4kV, with a temperature rating of -40°C to +80°C when fixed and -5°C to +70°C when flexed. The cable is constructed with class 5 flexible plain copper wires and PVC insulation, with a grey PVC sheath. It complies with various cable standards, including VDE regulations, and is flame retardant according to IEC 60332-1-2. Additionally, it meets the requirements of the Low Voltage Directive 2014/35/EU and the RoHS Directive 2011/65/EU, confirming its compliance with environmental regulations. The cable is suitable for applications requiring flexibility and movement without tensile load, making it a viable option for engineers looking for reliable control cabling solutions.
UNSHLD FLEX CABLE, 18COND, 1MM2, 50M; Cable Shielding:Unscreened
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 50AC7215 |
| Product Name | Unshld Flex Cable, 18Cond, 1Mm2, 50M; Cable Shielding Multicomp Pro |
| Standards / Certifications | RoHS |