multicomp PRO Unshld Flex Cable, 18Cond, 0.5Mm2, 50M; Cable Shielding Multicomp Pro PP001616

Description
UNSHLD FLEX CABLE, 18COND, 0.5MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:18Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 18COND, 0.5MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:18Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 18Cond, 0.5Mm2, 50M; Cable Shielding Multicomp Pro - 50AC7213 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 18Cond, 0.5Mm2, 50M; Cable Shielding Multicomp Pro
50AC7213
Unshld Flex Cable, 18Cond, 0.5Mm2, 50M; Cable Shielding Multicomp Pro 50AC7213
UNSHLD FLEX CABLE, 18COND, 0.5MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:18Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

UNSHLD FLEX CABLE, 18COND, 0.5MM2, 50M; Cable Shielding:Unscreened; No. of Cores:18Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7213
Product Name Unshld Flex Cable, 18Cond, 0.5Mm2, 50M; Cable Shielding Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details