multicomp PRO Unshld Flex Cable, 8Cond, 1.5Mm2, 50M; Cable Shielding Multicomp Pro PP001611

Description
UNSHLD FLEX CABLE, 8COND, 1.5MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:8Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 8COND, 1.5MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:8Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 8Cond, 1.5Mm2, 50M; Cable Shielding Multicomp Pro - 50AC7208 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 8Cond, 1.5Mm2, 50M; Cable Shielding Multicomp Pro
50AC7208
Unshld Flex Cable, 8Cond, 1.5Mm2, 50M; Cable Shielding Multicomp Pro 50AC7208
UNSHLD FLEX CABLE, 8COND, 1.5MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:8Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

UNSHLD FLEX CABLE, 8COND, 1.5MM2, 50M; Cable Shielding:Unscreened; No. of Cores:8Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7208
Product Name Unshld Flex Cable, 8Cond, 1.5Mm2, 50M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/334-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details