multicomp PRO Unshld Flex Cable, 8Cond, 1Mm2, 50M; Cable Shielding Multicomp Pro PP001610

Description
UNSHLD FLEX CABLE, 8COND, 1MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:8Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 8COND, 1MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:8Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 8Cond, 1Mm2, 50M; Cable Shielding Multicomp Pro - 50AC7207 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 8Cond, 1Mm2, 50M; Cable Shielding Multicomp Pro
50AC7207
Unshld Flex Cable, 8Cond, 1Mm2, 50M; Cable Shielding Multicomp Pro 50AC7207
UNSHLD FLEX CABLE, 8COND, 1MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:8Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

UNSHLD FLEX CABLE, 8COND, 1MM2, 50M; Cable Shielding:Unscreened; No. of Cores:8Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7207
Product Name Unshld Flex Cable, 8Cond, 1Mm2, 50M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details