The Unshld Flex Cable, 8Cond, 0.75Mm2, 50M is a flexible YY multicore control cable designed for instrumentation and control applications. It features eight cores with a nominal cross-sectional area of 0.75 mm² and is suitable for use in dry, ambient, and wet environments, although it is not intended for external or underground installations. The cable has a voltage rating of 300/500V and a test voltage of 4kV, with temperature ratings of -40°C to +80°C when fixed and -5°C to +70°C when flexed. The cable is constructed with class 5 flexible plain copper wires and has PVC insulation and sheath. It complies with various cable standards, including VDE regulations, and is flame retardant according to IEC 60332-1-2. Additionally, it meets the requirements of the Low Voltage Directive 2014/35/EU and the RoHS Directive 2011/65/EU, confirming its compliance with environmental regulations. The nominal overall diameter of the cable is 6.2 mm, and it weighs approximately 70 kg/km.
UNSHLD FLEX CABLE, 8COND, 0.75MM2, 50M; Cable Shielding:Unscreened
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 50AC7206 |
| Product Name | Unshld Flex Cable, 8Cond, 0.75Mm2, 50M; Cable Shielding Multicomp Pro |