The Shld Flex Cable, 5Cond, 6Mm2, 50M is a flexible armoured multicore control cable designed for instrumentation and control applications. It features five cores with a nominal cross-sectional area of 6 mm² and is suitable for use in dry, moist, and wet environments. The cable is constructed with plain copper wires and has PVC insulation, an inner PVC sheath, and a galvanised steel wire braid for mechanical protection and magnetic shielding against interference. This cable has a voltage rating of 300/500V and a test voltage of 4kV. It can operate within a temperature range of -40°C to +80°C when fixed, and -5°C to +70°C when flexed. The minimum bending radius is 4 times the overall diameter for fixed applications and 12.5 times for flexed applications. The cable complies with several standards, including VDE and IEC flame retardant requirements, and meets the Low Voltage Directive and RoHS compliance. The transparent sheath allows for easy identification of the cores, which are marked with black and white numbers. This product is suitable for applications requiring flexibility and protection against mechanical stress, but it is not intended for outdoor or underground installations.
SHLD FLEX CABLE, 5COND, 6MM2, 50M; Cable Shielding:Screened; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:6mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x Strand RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 50AC7201 |
| Product Name | Shld Flex Cable, 5Cond, 6Mm2, 50M; Cable Shielding Multicomp Pro |
| Standards / Certifications | RoHS |