The Shld Flex Cable, 5Cond, 1Mm2, 50M is a flexible, screened multicore control cable designed for instrumentation and control applications. It features five cores with a nominal cross-sectional area of 1 mm² and is suitable for use in dry, moist, and wet environments. The cable is constructed with class 5 flexible plain copper wires and has PVC insulation and sheath, providing durability and flexibility. The galvanised steel wire braid offers mechanical protection and acts as a magnetic shield against interference. It has a voltage rating of 300/500V and a temperature rating of -5°C to +70°C when flexed. The cable complies with various standards, including VDE and IEC, and is RoHS compliant. This product is not intended for outdoor or underground installations and is not suitable for fixed wiring applications requiring compliance with BS7671.
SHLD FLEX CABLE, 5COND, 1MM2, 50M; Cable Shielding:Screened; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x Strand RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 50AC7197 |
| Product Name | Shld Flex Cable, 5Cond, 1Mm2, 50M; Cable Shielding Multicomp Pro |
| Standards / Certifications | RoHS |