multicomp PRO Shld Flex Cable, 2Cond, 1.5Mm2, 50M; Cable Shielding Multicomp Pro PP001586

Description
SHLD FLEX CABLE, 2COND, 1.5MM2, 50M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 2COND, 1.5MM2, 50M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 2Cond, 1.5Mm2, 50M; Cable Shielding Multicomp Pro - 50AC7183 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 2Cond, 1.5Mm2, 50M; Cable Shielding Multicomp Pro
50AC7183
Shld Flex Cable, 2Cond, 1.5Mm2, 50M; Cable Shielding Multicomp Pro 50AC7183
SHLD FLEX CABLE, 2COND, 1.5MM2, 50M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

SHLD FLEX CABLE, 2COND, 1.5MM2, 50M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7183
Product Name Shld Flex Cable, 2Cond, 1.5Mm2, 50M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female RG59/U Coaxial Test Cable - 7524 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 60157A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,Hardline,stainless steel jacket with insulating fiberglass sleeve,high temperature
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details