multicomp PRO Shld Flex Cable, 18Cond, 1.5Mm2, 50M; Cable Shielding Multicomp Pro PP001583

Description
SHLD FLEX CABLE, 18COND, 1.5MM2, 50M; Cable Shielding:Screened; No. of Cores:18Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 18COND, 1.5MM2, 50M; Cable Shielding:Screened; No. of Cores:18Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 18Cond, 1.5Mm2, 50M; Cable Shielding Multicomp Pro - 50AC7180 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 18Cond, 1.5Mm2, 50M; Cable Shielding Multicomp Pro
50AC7180
Shld Flex Cable, 18Cond, 1.5Mm2, 50M; Cable Shielding Multicomp Pro 50AC7180
SHLD FLEX CABLE, 18COND, 1.5MM2, 50M; Cable Shielding:Screened; No. of Cores:18Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

SHLD FLEX CABLE, 18COND, 1.5MM2, 50M; Cable Shielding:Screened; No. of Cores:18Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7180
Product Name Shld Flex Cable, 18Cond, 1.5Mm2, 50M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details