multicomp PRO Shld Flex Cable, 18Cond, 0.75Mm2, 50M; Cable Shielding Multicomp Pro PP001581

Description
SHLD FLEX CABLE, 18COND, 0.75MM2, 50M; Cable Shielding:Screened; No. of Cores:18Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 18COND, 0.75MM2, 50M; Cable Shielding:Screened; No. of Cores:18Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 18Cond, 0.75Mm2, 50M; Cable Shielding Multicomp Pro - 50AC7178 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 18Cond, 0.75Mm2, 50M; Cable Shielding Multicomp Pro
50AC7178
Shld Flex Cable, 18Cond, 0.75Mm2, 50M; Cable Shielding Multicomp Pro 50AC7178
SHLD FLEX CABLE, 18COND, 0.75MM2, 50M; Cable Shielding:Screened; No. of Cores:18Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

SHLD FLEX CABLE, 18COND, 0.75MM2, 50M; Cable Shielding:Screened; No. of Cores:18Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7178
Product Name Shld Flex Cable, 18Cond, 0.75Mm2, 50M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details