The Shld Flex Cable, 7Cond, 1.5Mm2, 50M is a flexible screened multicore control cable designed for instrumentation and control applications. It features seven cores with a nominal cross-sectional area of 1.5 mm² and is suitable for use in dry, moist, and wet environments, although it is not intended for outdoor or underground installations. The cable has a voltage rating of 300/500V and a test voltage of 4kV, with temperature ratings of -40°C to +80°C when fixed and -5°C to +70°C when flexed. The cable is constructed with class 5 flexible plain copper wires, PVC insulation, and a PVC sheath, with a grey outer color. It includes a tinned copper wire braid for shielding and is compliant with various cable standards, including VDE and IEC flame retardant requirements. The product is also RoHS compliant, ensuring it meets environmental regulations. The minimum bending radius is specified as 4 times the overall diameter when fixed and 12.5 times when flexed, making it suitable for applications requiring flexibility and movement.
SHLD FLEX CABLE, 7COND, 1.5MM2, 50M; Cable Shielding:Screened; No. of Cores:7Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 50AC7173 |
| Product Name | Shld Flex Cable, 7Cond, 1.5Mm2, 50M; Cable Shielding Multicomp Pro |
| Standards / Certifications | RoHS |