multicomp PRO Shld Flex Cable, 7Cond, 1Mm2, 50M; Cable Shielding Multicomp Pro PP001575

Description
SHLD FLEX CABLE, 7COND, 1MM2, 50M; Cable Shielding:Screened; No. of Cores:7Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 7COND, 1MM2, 50M; Cable Shielding:Screened; No. of Cores:7Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 7Cond, 1Mm2, 50M; Cable Shielding Multicomp Pro - 50AC7172 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 7Cond, 1Mm2, 50M; Cable Shielding Multicomp Pro
50AC7172
Shld Flex Cable, 7Cond, 1Mm2, 50M; Cable Shielding Multicomp Pro 50AC7172
SHLD FLEX CABLE, 7COND, 1MM2, 50M; Cable Shielding:Screened; No. of Cores:7Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes

SHLD FLEX CABLE, 7COND, 1MM2, 50M; Cable Shielding:Screened; No. of Cores:7Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7172
Product Name Shld Flex Cable, 7Cond, 1Mm2, 50M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details