multicomp PRO Shld Flex Cable, 5Cond, 1Mm2, 50M; Cable Shielding Multicomp Pro PP001570

Description
SHLD FLEX CABLE, 5COND, 1MM2, 50M; Cable Shielding:Screened; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 5COND, 1MM2, 50M; Cable Shielding:Screened; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 5Cond, 1Mm2, 50M; Cable Shielding Multicomp Pro - 50AC7167 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 5Cond, 1Mm2, 50M; Cable Shielding Multicomp Pro
50AC7167
Shld Flex Cable, 5Cond, 1Mm2, 50M; Cable Shielding Multicomp Pro 50AC7167
SHLD FLEX CABLE, 5COND, 1MM2, 50M; Cable Shielding:Screened; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes

SHLD FLEX CABLE, 5COND, 1MM2, 50M; Cable Shielding:Screened; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7167
Product Name Shld Flex Cable, 5Cond, 1Mm2, 50M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details