multicomp PRO Shld Flex Cable, 4Cond, 1.5Mm2, 50M; Cable Shielding Multicomp Pro PP001566

Description
SHLD FLEX CABLE, 4COND, 1.5MM2, 50M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 4COND, 1.5MM2, 50M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 4Cond, 1.5Mm2, 50M; Cable Shielding Multicomp Pro - 50AC7163 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 1.5Mm2, 50M; Cable Shielding Multicomp Pro
50AC7163
Shld Flex Cable, 4Cond, 1.5Mm2, 50M; Cable Shielding Multicomp Pro 50AC7163
SHLD FLEX CABLE, 4COND, 1.5MM2, 50M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 1.5MM2, 50M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7163
Product Name Shld Flex Cable, 4Cond, 1.5Mm2, 50M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details