multicomp PRO Shld Flex Cable, 2Cond, 0.5Mm2, 50M; Cable Shielding Multicomp Pro PP001555

Description
SHLD FLEX CABLE, 2COND, 0.5MM2, 50M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 2COND, 0.5MM2, 50M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 2Cond, 0.5Mm2, 50M; Cable Shielding Multicomp Pro - 50AC7152 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 2Cond, 0.5Mm2, 50M; Cable Shielding Multicomp Pro
50AC7152
Shld Flex Cable, 2Cond, 0.5Mm2, 50M; Cable Shielding Multicomp Pro 50AC7152
SHLD FLEX CABLE, 2COND, 0.5MM2, 50M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

SHLD FLEX CABLE, 2COND, 0.5MM2, 50M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7152
Product Name Shld Flex Cable, 2Cond, 0.5Mm2, 50M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to XH and XHL Macro-Hooks - 1001XHL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Cable Assembly - 6025A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details