multicomp PRO Shld Flex Cable, 12Cond, 1Mm2, 50M; Cable Shielding Multicomp Pro PP001553

Description
SHLD FLEX CABLE, 12COND, 1MM2, 50M; Cable Shielding:Screened; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand Size:-;RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 12COND, 1MM2, 50M; Cable Shielding:Screened; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand Size:-;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 12Cond, 1Mm2, 50M; Cable Shielding Multicomp Pro - 50AC7150 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 12Cond, 1Mm2, 50M; Cable Shielding Multicomp Pro
50AC7150
Shld Flex Cable, 12Cond, 1Mm2, 50M; Cable Shielding Multicomp Pro 50AC7150
SHLD FLEX CABLE, 12COND, 1MM2, 50M; Cable Shielding:Screened; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand Size:-;RoHS Compliant: Yes

SHLD FLEX CABLE, 12COND, 1MM2, 50M; Cable Shielding:Screened; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand Size:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7150
Product Name Shld Flex Cable, 12Cond, 1Mm2, 50M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UHF Male Test Cable, RG58C/U - 1036 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6094A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; pigtail,Coaxial,PVC jacket (RG58A/U),black,output cable
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details