multicomp PRO Shld Flex Cable, 12Cond, 0.5Mm2, 50M; Cable Shielding Multicomp Pro PP001551

Description
SHLD FLEX CABLE, 12COND, 0.5MM2, 50M; Cable Shielding:Screened; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 12COND, 0.5MM2, 50M; Cable Shielding:Screened; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 12Cond, 0.5Mm2, 50M; Cable Shielding Multicomp Pro - 50AC7148 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 12Cond, 0.5Mm2, 50M; Cable Shielding Multicomp Pro
50AC7148
Shld Flex Cable, 12Cond, 0.5Mm2, 50M; Cable Shielding Multicomp Pro 50AC7148
SHLD FLEX CABLE, 12COND, 0.5MM2, 50M; Cable Shielding:Screened; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

SHLD FLEX CABLE, 12COND, 0.5MM2, 50M; Cable Shielding:Screened; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7148
Product Name Shld Flex Cable, 12Cond, 0.5Mm2, 50M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details