The Unshld Flex Cable, 2Cond, 1.5Mm2, 100M is a flexible AS-I BUS multicore cable designed for simultaneous data and energy transmission in applications such as signaling circuits, production facilities, and machine tools. It features a voltage rating of 300V and a test voltage of 2kV, with a temperature rating of -40°C to +105°C for fixed installations and -30°C to +105°C when flexed. The cable is constructed with Class 6 stranded tinned copper wires and insulated with thermoplastic elastomer (TPE), which is also used for the sheath. The cable complies with various standards including DIN EN 60228 and IEC 60707, and has been tested by a UKAS accredited laboratory for quality assurance. It meets the requirements of the Low Voltage Directive 2014/35/EU and the RoHS Directive 2011/65/EU. The cable has a nominal overall diameter of 2.5mm and is available in a yellow sheath color. Its core identification is blue and brown, making it suitable for various wiring applications.
UNSHLD FLEX CABLE, 2COND, 1.5MM2, 100M; Cable Shielding:Unscreened
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 50AC7146 |
| Product Name | Unshld Flex Cable, 2Cond, 1.5Mm2, 100M; Cable Shielding Multicomp Pro |
| Standards / Certifications | RoHS |