multicomp PRO Shld Multipair, 2 Pair, 1.93Mm2, 100M; Cable Shielding Multicomp Pro PP001548

Description
SHLD MULTIPAIR, 2 PAIR, 1.93MM2, 100M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:-; Conductor Area CSA:1.93mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Violet; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
SHLD MULTIPAIR, 2 PAIR, 1.93MM2, 100M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:-; Conductor Area CSA:1.93mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Violet; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair, 2 Pair, 1.93Mm2, 100M; Cable Shielding Multicomp Pro - 50AC7145 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 2 Pair, 1.93Mm2, 100M; Cable Shielding Multicomp Pro
50AC7145
Shld Multipair, 2 Pair, 1.93Mm2, 100M; Cable Shielding Multicomp Pro 50AC7145
SHLD MULTIPAIR, 2 PAIR, 1.93MM2, 100M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:-; Conductor Area CSA:1.93mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Violet; No. of Max Strands x RoHS Compliant: Yes

SHLD MULTIPAIR, 2 PAIR, 1.93MM2, 100M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:-; Conductor Area CSA:1.93mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Violet; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7145
Product Name Shld Multipair, 2 Pair, 1.93Mm2, 100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female RG59/U Coaxial Test Cable - 7524 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6003A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details