multicomp PRO Shld Multipair, 2 Pair, 0.35Mm2, 100M; Cable Shielding Multicomp Pro PP001547

Description
SHLD MULTIPAIR, 2 PAIR, 0.35MM2, 100M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:-; Conductor Area CSA:0.35mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Violet; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
SHLD MULTIPAIR, 2 PAIR, 0.35MM2, 100M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:-; Conductor Area CSA:0.35mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Violet; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair, 2 Pair, 0.35Mm2, 100M; Cable Shielding Multicomp Pro - 50AC7144 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 2 Pair, 0.35Mm2, 100M; Cable Shielding Multicomp Pro
50AC7144
Shld Multipair, 2 Pair, 0.35Mm2, 100M; Cable Shielding Multicomp Pro 50AC7144
SHLD MULTIPAIR, 2 PAIR, 0.35MM2, 100M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:-; Conductor Area CSA:0.35mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Violet; No. of Max Strands x RoHS Compliant: Yes

SHLD MULTIPAIR, 2 PAIR, 0.35MM2, 100M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:-; Conductor Area CSA:0.35mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Violet; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7144
Product Name Shld Multipair, 2 Pair, 0.35Mm2, 100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details