multicomp PRO Shld Network Cable, 2 Pr, Profinet, 100M; Cable Shielding Multicomp Pro PP001545

Description
SHLD NETWORK CABLE, 2 PR, PROFINET, 100M; Cable Shielding:Screened; LAN Category:-; Wire Gauge:-; Conductor Area CSA:0.34mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:2 Pair; Jacket Colour:Green; No. of RoHS Compliant: Yes
Datasheet
Description
SHLD NETWORK CABLE, 2 PR, PROFINET, 100M; Cable Shielding:Screened; LAN Category:-; Wire Gauge:-; Conductor Area CSA:0.34mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:2 Pair; Jacket Colour:Green; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Network Cable, 2 Pr, Profinet, 100M; Cable Shielding Multicomp Pro - 50AC7142 - Newark, An Avnet Company
Chicago, IL, United States
Shld Network Cable, 2 Pr, Profinet, 100M; Cable Shielding Multicomp Pro
50AC7142
Shld Network Cable, 2 Pr, Profinet, 100M; Cable Shielding Multicomp Pro 50AC7142
SHLD NETWORK CABLE, 2 PR, PROFINET, 100M; Cable Shielding:Screened; LAN Category:-; Wire Gauge:-; Conductor Area CSA:0.34mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:2 Pair; Jacket Colour:Green; No. of RoHS Compliant: Yes

SHLD NETWORK CABLE, 2 PR, PROFINET, 100M; Cable Shielding:Screened; LAN Category:-; Wire Gauge:-; Conductor Area CSA:0.34mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Pairs:2 Pair; Jacket Colour:Green; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7142
Product Name Shld Network Cable, 2 Pr, Profinet, 100M; Cable Shielding Multicomp Pro
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Modular Cable Assemblies - RJE1Y32A53162401 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
View Details
2 suppliers
Coaxial Cable - 1248831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details