multicomp PRO Profibus Dp L2/fip 1X2X0.64 Pvc Vt 100M; Cable Shielding Multicomp Pro PP001544

Description
PROFIBUS DP L2/FIP 1X2X0.64 PVC VT 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Violet; No. of Max Strands xRoHS Compliant: Yes
Datasheet
Description
PROFIBUS DP L2/FIP 1X2X0.64 PVC VT 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Violet; No. of Max Strands xRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Profibus Dp L2/fip 1X2X0.64 Pvc Vt 100M; Cable Shielding Multicomp Pro - 50AC7141 - Newark, An Avnet Company
Chicago, IL, United States
Profibus Dp L2/fip 1X2X0.64 Pvc Vt 100M; Cable Shielding Multicomp Pro
50AC7141
Profibus Dp L2/fip 1X2X0.64 Pvc Vt 100M; Cable Shielding Multicomp Pro 50AC7141
PROFIBUS DP L2/FIP 1X2X0.64 PVC VT 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Violet; No. of Max Strands xRoHS Compliant: Yes

PROFIBUS DP L2/FIP 1X2X0.64 PVC VT 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Violet; No. of Max Strands xRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7141
Product Name Profibus Dp L2/fip 1X2X0.64 Pvc Vt 100M; Cable Shielding Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details