multicomp PRO Profibus Pa 1X2X18Awg S/ftp Pvc Bl 100M; Cable Shielding Multicomp Pro PP001543

Description
PROFIBUS PA 1X2X18AWG S/FTP PVC BL 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.85mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Blue; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
PROFIBUS PA 1X2X18AWG S/FTP PVC BL 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.85mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Blue; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Profibus Pa 1X2X18Awg S/ftp Pvc Bl 100M; Cable Shielding Multicomp Pro - 50AC7140 - Newark, An Avnet Company
Chicago, IL, United States
Profibus Pa 1X2X18Awg S/ftp Pvc Bl 100M; Cable Shielding Multicomp Pro
50AC7140
Profibus Pa 1X2X18Awg S/ftp Pvc Bl 100M; Cable Shielding Multicomp Pro 50AC7140
PROFIBUS PA 1X2X18AWG S/FTP PVC BL 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.85mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Blue; No. of Max Strands x RoHS Compliant: Yes

PROFIBUS PA 1X2X18AWG S/FTP PVC BL 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.85mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Blue; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7140
Product Name Profibus Pa 1X2X18Awg S/ftp Pvc Bl 100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Cable Assembly - 60016A20 - Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,hardline,max temp. 1100°F,stainless steel jacket
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details